The BFCN-5200+ LTCC bandpass filter covers the 4250 to 6300 MHz passband with 1.8 dB passband insertion loss, 23 dB lower stopband rejection, and 21 dB upper stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utiliz- ing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
CER FILTER 5.2GHZ BAND PASS
5.2GHz Center Band Pass Ceramic Filter 2.05GHz 50Ohm 4-SMD, No Lead
CER FILTER 5.2GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 864163-BFCN-5200+
Features: 5.2GHz Center Band Pass Ceramic Filter 2.05 GHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC BAND PASS FILTER, 4250 - 63
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-5200+ | 3157-BFCN-5200+DKR-ND | BFCN-5200+ | BFCN-5200+ |
| Product Name | LTCC Band Pass Filter, 4250 - 6300 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-5200+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 5200 dB | 3.5 dB | 3.5 dB |