Mini-Circuits Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω CBP-1748C+

Description
CBP-1748C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless networks and space applications
Request a Quote
Description
CBP-1748C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless networks and space applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1748C+ is a surface mount bandpass filter designed for wireless networks and space applications, operating at 50Ω between 1710 and 1785 MHz with a center frequency of 1748 MHz. It features a typical insertion loss of 1.10 dB within the passband, a maximum VSWR of 2.32:1, and minimum stopband insertion loss of 20 dB below 1580 MHz and above 1960 MHz. The filter handles up to 10 W RF power input and operates from -40°C to 85°C. It is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm with 13 terminals, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-1748C+ is a surface mount bandpass filter designed for wireless networks and space applications, operating at 50Ω between 1710 and 1785 MHz with a center frequency of 1748 MHz. It features a typical insertion loss of 1.10 dB within the passband, a maximum VSWR of 2.32:1, and minimum stopband insertion loss of 20 dB below 1580 MHz and above 1960 MHz. The filter handles up to 10 W RF power input and operates from -40°C to 85°C. It is housed in a shielded MP1766 case measuring 19.05 mm × 19.05 mm with 13 terminals, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω
CBP-1748C+
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω CBP-1748C+
CBP-1748C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless networks and space applications

CBP-1748C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in wireless networks and space applications

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1748C+
Product Name Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-3500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10200 MHz
View Details
LTCC Band Pass Filter, 7150 - 7550 MHz, 50Ω - BFCN-7350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7350 dB
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-7150+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9450 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω - BPF-A76+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers