Mini-Circuits Ceramic Filters LFCN-1200D+

Description
1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-1200D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200D+CT-ND
Ceramic Filters 3157-LFCN-1200D+CT-ND
1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1200D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200D+TR-ND
Ceramic Filters 3157-LFCN-1200D+TR-ND
1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1200D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200D+DKR-ND
Ceramic Filters 3157-LFCN-1200D+DKR-ND
1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.53GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-1200D+
LFCN-1200D+
Ceramic Filters - LFCN-1200D+ LFCN-1200D+
Manufacturer: Mini-Circuits Win Source Part Number: 718980-LFCN-1200D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1603+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 718980-LFCN-1200D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1603+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - LFCN-1200D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1200D+
Ceramic Filters LFCN-1200D+
LTCC LOW PASS FILTER, DC - 1200

LTCC LOW PASS FILTER, DC - 1200

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-1200D+CT-ND LFCN-1200D+ LFCN-1200D+
Product Name Ceramic Filters Ceramic Filters - LFCN-1200D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
RF Filters - 1761-B380KA1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38000 MHz
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details
MFHP-00003PSM, Passive GaAs MMIC 15.40 GHz Highpass Filter - MFHP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15400 MHz
View Details