BPF-F184+ is a surface mount bandpass filter with a passband from 154.32 to 214.32 MHz, designed for applications such as digital television networks and wireless microphone systems. It features a maximum insertion loss of 3.00 dB within the passband, a VSWR of 1.92:1 maximum, and achieves at least 20 dB rejection in both lower and upper stopbands. The filter operates over a temperature range of -40°C to 85°C and handles a maximum RF power input of 2 W. It is housed in a shielded HP1156 package measuring 18.54 mm by 34.54 mm by 8.89 mm, and is RoHS compliant.
BPF-F184+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 154.32 to 214.32 MHz. This is broad filter and finds extensive application in television networks.
184MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 3dB 18-SMD, No Lead
RF FILTER BAND PASS 184MHZ 18SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-F184+ | 3157-BPF-F184+TR-ND | BPF-F184+ |
| Product Name | Lumped LC Band Pass Filter, 154.32 - 214.32 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 184 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |