ZABF-K8R75G+ -- THIN FILM BANDPASS FILTER, 8600 TO 8900 MHZ, 50Ω, 2.92 MM FEMALE
Mini-Circuits
Thin Film Bandpass Filter, 8600 to 8900 MHz, 50Ω, 2.92 mm Female
ZABF-K8R75G+
Description
Low Passband Insertion Loss 2.5 dB Typ.
High Rejection 50 dB Typ
Small Size
Request a Quote
Email Supplier
Datasheet
Description
Low Passband Insertion Loss 2.5 dB Typ.
High Rejection 50 dB Typ
Small Size
Request a Quote
Email Supplier
Datasheet
Suppliers
Thin Film Bandpass Filter, 8600 to 8900 MHz, 50Ω, 2.92 mm Female
ZABF-K8R75G+
Low Passband Insertion Loss 2.5 dB Typ.
High Rejection 50 dB Typ
Small Size
- Low Passband Insertion Loss 2.5 dB Typ.
- High Rejection 50 dB Typ
- Small Size
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ZABF-K8R75G+ |
|
Product Name
|
Thin Film Bandpass Filter, 8600 to 8900 MHz, 50Ω, 2.92 mm Female |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
11500 dB
View Details
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
12.45 dB
View Details
2 suppliers
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
17.4 dB
View Details
2 suppliers