Mini-Circuits Ceramic Filters - LFCN-123+ LFCN-123+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 714826-LFCN-123+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1717+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 714826-LFCN-123+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1717+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-123+
LFCN-123+
Ceramic Filters - LFCN-123+ LFCN-123+
Manufacturer: Mini-Circuits Win Source Part Number: 714826-LFCN-123+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1717+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 714826-LFCN-123+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1717+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-LFCN-123+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-123+CT-ND
Ceramic Filters 3157-LFCN-123+CT-ND
13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-123+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-123+DKR-ND
Ceramic Filters 3157-LFCN-123+DKR-ND
13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-123+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-123+TR-ND
Ceramic Filters 3157-LFCN-123+TR-ND
13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCN-123+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-123+
Ceramic Filters LFCN-123+
LTCC LOW PASS FILTER, DC - 12000

LTCC LOW PASS FILTER, DC - 12000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-123+ 3157-LFCN-123+CT-ND LFCN-123+
Product Name Ceramic Filters - LFCN-123+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2 to 6GHz – High Pass Filter - UIYHPF3734A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1654 MHz
View Details
Passive GaAs MMIC 20.56-24.55 GHz Bandpass Filter - MFBP-00035PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20560 to 24550 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
6.3 MHz LC Low Pass Filter - AE6.3L7829 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6.3 MHz
Insertion Loss 0.8000 dB
View Details