The Mini-Circuits BFCN-3010+ is a 50Ω LTCC surface mount band pass filter with a 2920 to 3100 MHz passband, housed in a 1206 (3.20 × 1.60 mm) footprint. It offers a typical insertion loss of 1.96 dB at center frequency and 30 dB typical rejection in the upper stopband. The device handles up to 1.5 W RF power at 25°C, with linear derating to 0.25 W at 100°C, and operates from -55°C to 100°C. Wrap-around terminations ensure good solderability and mechanical ruggedness for high-humidity and high-temperature environments.
Mini-Circuits’ BFCN-3010+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 180 MHz passband, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 713780-BFCN-3010+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
3.01GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 4-SMD, No Lead
3.01GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 4-SMD, No Lead
3.01GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 2920 - 31
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-3010+ | BFCN-3010+ | 3157-BFCN-3010+DKR-ND | BFCN-3010+ |
| Product Name | LTCC Band Pass Filter, 2920 - 3100 MHz, 50Ω | Ceramic Filters - BFCN-3010+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3010 dB | 6 dB | 6 dB | |
| Filter Technology | Passive Filter |