Mini-Circuits LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω BFCN-5100+

Description
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω - BFCN-5100+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω
BFCN-5100+
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω BFCN-5100+
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω

LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-5100+
BFCN-5100+
Ceramic Filters - BFCN-5100+ BFCN-5100+
Manufacturer: Mini-Circuits Win Source Part Number: 819279-BFCN-5100+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 819279-BFCN-5100+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-BFCN-5100+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5100+DKR-ND
Ceramic Filters 3157-BFCN-5100+DKR-ND
5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5100+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5100+TR-ND
Ceramic Filters 3157-BFCN-5100+TR-ND
5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-5100+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-5100+CT-ND
Ceramic Filters 3157-BFCN-5100+CT-ND
5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module

Buy Now Datasheet
Ceramic Filters - BFCN-5100+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-5100+
Ceramic Filters BFCN-5100+
LTCC BAND PASS FILTER, 3100 - 71

LTCC BAND PASS FILTER, 3100 - 71

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-5100+ BFCN-5100+ 3157-BFCN-5100+DKR-ND BFCN-5100+
Product Name LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω Ceramic Filters - BFCN-5100+ Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5100 dB 2.1 dB 2.1 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-1300+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3200 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω - CBP-A1230C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω - BPF-A800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Filters - 3157-HFCU-1682+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25150 MHz
View Details