CBP-1260C+ is a surface mount ceramic-coaxial-reso
CBP-1260C+ is a ceramic-coaxial-reso
RF FILTER BANDPASS 1.26GHZ 13SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1260C+ | 3157-CBP-1260C+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1200 - 1320 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1260 dB | 2 dB |