BBP-35B+ is a 50Ω coaxial bandpass filter with a passband of 24 to 46 MHz, designed for low insertion loss and good impedance matching. It features a connectorized package with a BNC-male input and BNC-female output, and a case style FF55 measuring 14.47 mm in width and 65.79 mm in length, weighing 40 grams. The filter exhibits a typical insertion loss of 0.5 dB within the passband and a typical VSWR of 1.2:1. Stopband attenuation reaches at least 20 dB below 16 MHz and above 73 MHz. It operates reliably from -40°C to 85°C, with a maximum RF power input of 0.5 W. The component is RoHS compliant and utilizes an elliptic response for sharp roll-off.
BBP-35B+ is a 50Ω bandpass filter in a connectorized package. The bandpass filter covers from 24 to 46 MHz, offering low insertion loss and good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent perfor- mance across temperature.
LUMPED LC BPF, 24 - 46 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-35B+ | 3157-BBP-35B+-ND |
| Product Name | Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 0.5000 dB | 1 dB |
| Package Type | Connectorized | BNC In-Line Module |