Mini-Circuits Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω SXBP-35N+

Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - SXBP-35N+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
SXBP-35N+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω SXBP-35N+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-35N+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 30 - 40 MHZ, 50

LUMPED LC BPF, 30 - 40 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-35N+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 30 - 40 MHZ, 50

LUMPED LC BPF, 30 - 40 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-35N+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 30 - 40 MHZ, 50

LUMPED LC BPF, 30 - 40 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-35N+ 3157-SXBP-35N+DKR-ND
Product Name Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω - CBP6-950BB+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - BBP-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-5500D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8750 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - BPF-C75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers