Mini-Circuits Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω BBP-35A+

Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - BBP-35A+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
BBP-35A+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω BBP-35A+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BBP-35A+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 30 - 40 MHZ, 50

LUMPED LC BPF, 30 - 40 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BBP-35A+ 3157-BBP-35A+-ND
Product Name Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 35 dB 1 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
RF Filters - 3157-HFCN-2902+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 42000 MHz
View Details
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω - BPF-BV440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 440 dB
View Details