Mini-Circuits Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω BPF-BC300+

Description
BPF-BC300+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 290 to 310 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.
Request a Quote
Description
BPF-BC300+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 290 to 310 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BPF-BC300+ is a surface mount bandpass filter designed for use in test and measurement systems, with a center frequency of 300 MHz and a passband from 290 to 310 MHz. It features a maximum insertion loss of 3.0 dB within the passband, a VSWR of 1.57:1, and provides at least 40 dB of stopband rejection from DC to 240 MHz and from 350 to 4000 MHz. The filter is housed in a shielded TS2825 package measuring 25.40 x 11.18 x 7.45 mm, with RF power input limited to 0.5 W and operating temperature range from -40°C to 85°C. It includes RoHS compliance as indicated by the + suffix.

Datasheet Summary
Powered by GS/AI

BPF-BC300+ is a surface mount bandpass filter designed for use in test and measurement systems, with a center frequency of 300 MHz and a passband from 290 to 310 MHz. It features a maximum insertion loss of 3.0 dB within the passband, a VSWR of 1.57:1, and provides at least 40 dB of stopband rejection from DC to 240 MHz and from 350 to 4000 MHz. The filter is housed in a shielded TS2825 package measuring 25.40 x 11.18 x 7.45 mm, with RF power input limited to 0.5 W and operating temperature range from -40°C to 85°C. It includes RoHS compliance as indicated by the + suffix.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω - BPF-BC300+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω
BPF-BC300+
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω BPF-BC300+
BPF-BC300+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 290 to 310 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.

BPF-BC300+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 290 to 310 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-BC300+
Product Name Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2920 - 3100 MHz, 50Ω - BFCN-3010+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3010 dB
View Details
4 suppliers
RF Filters - 3157-HFCG-1230+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4700 MHz
View Details
Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω - ABF-8R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.75 dB
View Details
2 suppliers