SBP-101+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 94 to 108 MHz, and offers good matching within the passband with high out of band rejection. The filter uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
LUMPED LC BPF, 94 - 108 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SBP-101+ | 3157-SBP-101+-ND |
| Product Name | Lumped LC Band Pass Filter, 94 - 108 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 101 dB | 3.5 dB |
| Package Type | Connectorized | SMA In-Line Module |