The PVGA-273+ is a surface-mount variable gain MMIC amplifier operating from 0.3 to 26.5 GHz with 50Ω internal matching, designed for high dynamic range applications such as test and measurement, radar, and 5G systems. It is housed in a 5x5 mm 32-lead QFN-style package with an exposed paddle for thermal management. The device supports operation with a drain voltage of +5 V applied at the RF output or +8 V applied directly to the drain pin, with a typical operating current of 80 mA. It provides a gain range of up to 30 dB via a control voltage input, a typical noise figure of 2.6 dB, a P1dB of +15 dBm, and an OIP3 of +29 dBm. Isolation between input and control ports exceeds 39 dB.
Mini-Circuits' PVGA-273+ is a low noise variable gain MMIC amplifier fabricated in GaAs pHEMT technology. Operating from 0.3 to 26.5 GHz, this amplifier features a high dynamic range with a 2.6 dB noise figure, 13.9 dB gain, +15 dBm P1dB, and +29 dBm OIP3. This design has the flexibility to operate from a +8 V drain voltage applied directly to the device or a +5 V drain voltage applied via a bias tee through the output port. An additional, optional supply voltage may be applied to enable a gain control range of 30 dB. The PVGA-273+ comes in an industry-standard 5x5 mm QFN-style package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave systems.
SMT VGA, 0.3-26.5 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PVGA-273+ | 3157-PVGA-273+TR-ND |
| Product Name | SMT Variable Gain Amplifier, 0.3 - 26.5 GHz, 50Ω | RF Amplifiers |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Package Type | Surface Mount | Surface Mount; 32-TFQFN Exposed Pad |
| Nominal Impedance | 50 | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | 5G, Radar |