The TAMP-72LN+ is a RoHS-compliant surface mount low noise amplifier covering 400 to 700 MHz with a typical noise figure of 1.0 dB, gain of 16.5 to 20.0 dB, and output third-order intercept point of 36 dBm. It operates from a 5.0 V supply, drawing 90 to 120 mA, and delivers +21.5 dBm output power at 1 dB compression. The amplifier features input and output VSWR of 1.35:1 and 1.15:1 respectively, is unconditionally stable, and is housed in a shielded metal case measuring 15.0 x 10.0 x 3.0 mm. It includes integrated bias and matching circuits, eliminating the need for external components.
The TAMP-72LN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a single stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers low noise figure and moderate gain with good input and output return loss over the entire frequency range and without the need of external matching components.
SMT LNA, 400 - 700 MHZ, 50
SMT LNA, 400 - 700 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TAMP-72LN+ | 3157-TAMP-72LN+TR-ND | TAMP-72LN+ |
| Product Name | SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 400 MHz to 700 MHz, 50Ω, 15x10 mm Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 400 to 700 MHz | 400 to 700 MHz | 400 to 700 MHz |
| Minimum Gain | 16.5 dB | 20 dB | ? to 20 dB |