The AVA-223MP+ is a wideband MMIC medium power amplifier fabricated on a GaAs pHEMT process, designed for applications requiring high dynamic range from 100 kHz to 22 GHz. It features a typical output P1dB of +26 dBm, output saturation power of +27.2 dBm, noise figure of 3 dB, and output third-order intercept of +38.2 dBm. The device is housed in a 5×5 mm 32-lead QFN-style package with an exposed paddle for thermal and electrical performance. It operates with a drain voltage of +10 V and gate voltages of -0.8 V and +3.5 V, drawing 300 mA drain current. The amplifier exhibits a positive gain slope from 4 to 22 GHz and offers high isolation of 43.7 dB. The package is RoHS compliant and compatible with surface mount assembly.
Mini-Circuits’ AVA-223MP+ is a wideband, high dynamic range, MMIC amplifier fabricated on a GaAs pHEMT process with high output power and broadband gain. Operating from 100 kHz to 22 GHz, this amplifier features typical +26 dBm P1dB, +27.2 dBm P , 3 dB NF, and +38.2 dBm OIP3. The AVA-223MP+ comes in an industry standard 5×5 mm 32-Lead QFN-style package SAT for ease of integration into dense circuit board layouts. MMIC SURFACE MOUNT Medium Power Amplifier AVA-223MP+ 50Ω 100 kHz to 22 GHz Wideband Amplifier
MED PWR, PHEMT AMP, 100KHZ-22GHZ
MED PWR, PHEMT AMP, 100KHZ-22GHZ
MED PWR, PHEMT AMP, 100KHZ-22GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-223MP+ | 3157-AVA-223MP+DKR-ND |
| Product Name | SMT MMIC, Medium Power, pHEMT Amplifier, 100 kHz to 22 GHz, 50Ω, 5x5 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |
| Frequency Range | 0.1000 to 22000 MHz | 0.1000 to 22000 MHz |
| Minimum Gain | 10.8 dB | 14.9 dB |
| Maximum Gain | 14.9 dB | 14.9 dB |