The AVA-183A+ is a surface-mount microwave amplifier operating from 5 to 18 GHz, designed for low phase noise and broadband applications. It is packaged in a 3 mm × 3 mm MCLP case with an exposed thermal paddle, operates on a single +5 V supply, and draws 104 to 166 mA. The amplifier features a typical gain of 13.4 dB with ±1.2 dB flatness, a P1dB output power of +19.0 dBm, and an additive phase noise of −151 dBc/Hz at 10 kHz offset. It offers reverse isolation of 36 dB typ. at 12 GHz and is unconditionally stable. The device meets MSL1 moisture sensitivity and ESD Class 1A (HBM) standards, and is aqueous washable.
The AVA-183A+ is a surface-mount microwave amplifier fabricated using InGaAs pHEMT technology and is a fully integrated gain block up to 18 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP package, which provides excellent RF and thermal performance. The AVA-183A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the AVA-183A+ extremely flexible and enables simple, straightforward use.
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)
RF Amplifier IC Radar, DBS 5GHz ~ 18GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 713583-AVA-183A+
Family Name: AVA-183A
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1738+
Introduction Date: January 27, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC RF AMP RADAR 5GHZ-18GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-183A+ | 3157-AVA-183A+DKR-ND | 713583-AVA-183A+ | AVA-183A+ |
| Product Name | SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - AVA-183A+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 5000 to 18000 MHz | 5000 to 18000 MHz | 5000 to 18000 MHz | |
| Minimum Gain | 10.8 dB | 12.4 dB | ? to 12.4 dB | |
| Maximum Gain | 23.1 dB | 12.4 dB | 12.4 dB |