The ZHL-0812HLN+ is a coaxial low noise amplifier designed for 800 to 1200 MHz operation with a 50 Ω impedance, featuring an SMA female connector. It provides a maximum noise figure of 1.5 dB, a gain of 38 dB, and a P1dB output power of +26.5 dBm. The input and output VSWR are both ≤1.4:1 and ≤1.3:1 respectively across the band. It operates from a +15 V DC supply with a current draw of up to 725 mA. The device is housed in an NN92 case, measuring 92.96 mm × 82.55 mm × 54.10 mm, and includes a heatsink. The operating temperature range is -20 °C to +65 °C, with a maximum storage temperature of +100 °C.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-0812HLN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |