Mini-Circuits Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) APC-10FT-NMNM+

Description
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
Request a Quote
Description
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with N-male connectors, designed for DC to 18 GHz applications, featuring a 10-foot (3.05-meter) length and stainless steel construction for durability. The cable has triple shielding, a solid PTFE dielectric, and operates reliably between -55°C and +105°C. It offers a shield effectiveness greater than 100 dB, with insertion loss up to 7.4 dB and return loss down to 17 dB across the frequency range. Physical dimensions are 22.35 mm by 19.05 mm, weighing 860 grams.

Datasheet Summary
Powered by GS/AI

Armored test cable with N-male connectors, designed for DC to 18 GHz applications, featuring a 10-foot (3.05-meter) length and stainless steel construction for durability. The cable has triple shielding, a solid PTFE dielectric, and operates reliably between -55°C and +105°C. It offers a shield effectiveness greater than 100 dB, with insertion loss up to 7.4 dB and return loss down to 17 dB across the frequency range. Physical dimensions are 22.35 mm by 19.05 mm, weighing 860 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
APC-10FT-NMNM+
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) APC-10FT-NMNM+
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)

Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-APC-10FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-APC-10FT-NMNM+-ND
Coaxial Cables (RF) 3157-APC-10FT-NMNM+-ND
ARMORED TEST CABLE, 18.0 GHZ

ARMORED TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number APC-10FT-NMNM+ 3157-APC-10FT-NMNM+-ND
Product Name Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) Coaxial Cables (RF)
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details