Mini-Circuits 4 Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 12.0″ K086-12SMMCX1+

Description
K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA- Male and MCX-Male connectors make these cables ideal for connection of assemblies with SMA or MCX connector types. K086-SMMCX+ series cable kits are available in lengths of 8 and 12 inches to meet your system needs.
Request a Quote
Description
K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA- Male and MCX-Male connectors make these cables ideal for connection of assemblies with SMA or MCX connector types. K086-SMMCX+ series cable kits are available in lengths of 8 and 12 inches to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K086-12SMMCX1+ is a kit of four 12-inch, 50Ω phase-matched coaxial cables with SMA male and MCX male connectors, designed for interconnection in RF systems up to 6 GHz. Each cable has a minimum bend radius of 6 mm, supports a power handling of 95 W at 1 GHz, and operates from -45°C to 85°C. The kit features a total weight of 10.18 grams and includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.34 to 0.96 dB across DC to 6 GHz, with return loss of at least 17.7 dB and phase matching within ±2°. The cables use PTFE dielectric, silver-plated copper-clad steel center conductors, and FEP jackets.

Datasheet Summary
Powered by GS/AI

The K086-12SMMCX1+ is a kit of four 12-inch, 50Ω phase-matched coaxial cables with SMA male and MCX male connectors, designed for interconnection in RF systems up to 6 GHz. Each cable has a minimum bend radius of 6 mm, supports a power handling of 95 W at 1 GHz, and operates from -45°C to 85°C. The kit features a total weight of 10.18 grams and includes an anti-torque nut to prevent cable stress during installation. Insertion loss is 0.34 to 0.96 dB across DC to 6 GHz, with return loss of at least 17.7 dB and phase matching within ±2°. The cables use PTFE dielectric, silver-plated copper-clad steel center conductors, and FEP jackets.

Suppliers

Company
Product
Description
Supplier Links
4 Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
4 Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 12.0″
K086-12SMMCX1+
4 Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 12.0″ K086-12SMMCX1+
K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA- Male and MCX-Male connectors make these cables ideal for connection of assemblies with SMA or MCX connector types. K086-SMMCX+ series cable kits are available in lengths of 8 and 12 inches to meet your system needs.

K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA- Male and MCX-Male connectors make these cables ideal for connection of assemblies with SMA or MCX connector types. K086-SMMCX+ series cable kits are available in lengths of 8 and 12 inches to meet your system needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number K086-12SMMCX1+
Product Name 4 Hand-Flex Interconnect, 0.086" center diameter, 6.0 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details