The AP110-1FTW1F1M+ is a 50 Ω coaxial flexible cable assembly with 1.0 mm female to 1.0 mm male connectors, rated for DC to 110 GHz operation. It has a length of 1 foot (304.8 mm), weighs 10.68 g, and features a bend radius of 10 mm for repeated bending and 5 mm for installation. The cable uses silver-plated copper conductors, solid PTFE dielectric, dual silver-plated copper shielding, and an FEP blue jacket. Insertion loss is up to 6.3 dB across the band, with return loss exceeding 25.9 dB from 75 to 110 GHz. It operates from -45 °C to +80 °C, withstands 500 VDC, and meets RoHS compliance and Environmental Rating ENV143.
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFTW1F1M+ 1.0 mm-Female to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. A ECO-026740 AP110-XXFTW1F1M+ MCL NY 250827 www.minicircuits.com
| Mini-Circuits | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | AP110-1FTW1F1M+ |
| Product Name | Flexible Cable, DC-110 GHz, 12.0″ |
| Application | Instrumentation and Control |