Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ 141-36SM+

Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Description
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 141-36SM+ is a 50Ω, 36-inch Hand-Flex™ coaxial cable with SMA male connectors, designed for RF interconnects from DC to 18 GHz. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.96 dB typical at 18 GHz, with return loss of 24 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. The cable is jacketed in blue FEP and operates from -55 °C to +105 °C. Physical dimensions are 914.4 mm in length with a 9.14 mm outer diameter, weighing 45.47 grams.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 141-36SM+ is a 50Ω, 36-inch Hand-Flex™ coaxial cable with SMA male connectors, designed for RF interconnects from DC to 18 GHz. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent connector stress during installation. Insertion loss is 1.96 dB typical at 18 GHz, with return loss of 24 dB typical at 18 GHz. Power handling is 90 W at 18 GHz at sea level. The cable is jacketed in blue FEP and operates from -55 °C to +105 °C. Physical dimensions are 914.4 mm in length with a 9.14 mm outer diameter, weighing 45.47 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″
141-36SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ 141-36SM+
Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Mini‑Circuits' 141 Series Hand‑Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub‑systems. The construction includes a silver‑plated copper‑clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless steel coupling nut over a gold‑plated stainless steel connector body and silver‑ plated copper‑clad steel center pin.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-36SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-36SM+-ND
Coaxial Cables (RF) 3157-141-36SM+-ND
"COAX CBL SMA TO SMA 36"""

"COAX CBL SMA TO SMA 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-36SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-36SM+
Cable Assemblies - Coaxial Cables (RF) 141-36SM+
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-36SM+ 3157-141-36SM+-ND 141-36SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers