Mini-Circuits TERM / QK SMA-M / 20GHZ RoHS ANNEQ-50X+

Description
Mini-Circuits’ ANNEQ-50X+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.
Request a Quote Datasheet
Description
Mini-Circuits’ ANNEQ-50X+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / QK SMA-M / 20GHZ RoHS - ANNEQ-50X+ - Mini-Circuits
Brooklyn, NY, United States
TERM / QK SMA-M / 20GHZ RoHS
ANNEQ-50X+
TERM / QK SMA-M / 20GHZ RoHS ANNEQ-50X+
Mini-Circuits’ ANNEQ-50X+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.

Mini-Circuits’ ANNEQ-50X+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNEQ-50X+
Product Name TERM / QK SMA-M / 20GHZ RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / N-M W/CHAIN / RoHS - KARN-50CN+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details