Mini-Circuits TERM / 2.4MM-M / 50GHZ RoHS ANNE-50V+

Description
Mini-Circuits’ ANNE-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-male connector, mechanically compatible with 2.4 mm female and 1.85 mm female connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.67”(l) x 0.31” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ ANNE-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-male connector, mechanically compatible with 2.4 mm female and 1.85 mm female connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.67”(l) x 0.31” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Brooklyn, NY, United States
TERM / 2.4MM-M / 50GHZ RoHS
ANNE-50V+
TERM / 2.4MM-M / 50GHZ RoHS ANNE-50V+
Mini-Circuits’ ANNE-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-male connector, mechanically compatible with 2.4 mm female and 1.85 mm female connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.67”(l) x 0.31” (dia.).

Mini-Circuits’ ANNE-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has a 2.4 mm-male connector, mechanically compatible with 2.4 mm female and 1.85 mm female connectors. The unit features rugged construction for a long life of use and comes in a passivated stainless steel case measuring only 0.67”(l) x 0.31” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNE-50V+
Product Name TERM / 2.4MM-M / 50GHZ RoHS
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details