Mini-Circuits' UNMP-R5075-33+ is a coaxial 50/75Ω impedance matching pad designed for DC to 3000 MHz applications, minimizing signal loss in systems requiring connection between 50Ω and 75Ω components. It features an N-Male (50Ω) to N-Female (75Ω) connectorized package in a rugged unibody construction with dimensions of 0.68" x 2.11" x 0.71". The device supports up to 2W input power, operates from -45°C to 100°C, and maintains a maximum VSWR of 1.20:1 across the full band. Attenuation is specified as 0.2 dB maximum at DC-100 MHz, 0.3 dB at 100-1000 MHz, and 0.4 dB at 1000-3000 MHz. The part is RoHS compliant.
Mini-Circuits’ UNMP-R5075-33+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. This model is ideal for 50/75Ω impedance matching in systems where minimizing overall signal loss is a priority. The matching pad housed in a rugged unibody construc- tion with N-Male (50Ω) to N-Female (75Ω) connectors.
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | UNMP-R5075-33+ |
| Product Name | IMPD MTCHD PAD / N RoHS |
| VSWR | 1.01 :1 |