Mini-Circuits 1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω ADTT1-1+

Description
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADTT1-1+ is a surface mount RF transformer with a 1:1 impedance ratio, designed for impedance matching and balun applications in the 0.3 to 300 MHz range. It has a 50 Ω characteristic impedance and handles up to 0.25 W RF power and 30 mA DC current. The device exhibits typical insertion loss of 0.3 dB referenced to mid-band, with return loss exceeding 18 dB within its 1 dB bandwidth. Amplitude unbalance is 0.15 dB typ. and phase unbalance is 1 deg. typ. within the same bandwidth. It operates from -20°C to 85°C and is aqueous washable. The case style is CD542 with dimensions 7.87 mm × 6.91 mm × 5.59 mm. It is RoHS compliant and protected under U.S. Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

ADTT1-1+ is a surface mount RF transformer with a 1:1 impedance ratio, designed for impedance matching and balun applications in the 0.3 to 300 MHz range. It has a 50 Ω characteristic impedance and handles up to 0.25 W RF power and 30 mA DC current. The device exhibits typical insertion loss of 0.3 dB referenced to mid-band, with return loss exceeding 18 dB within its 1 dB bandwidth. Amplitude unbalance is 0.15 dB typ. and phase unbalance is 1 deg. typ. within the same bandwidth. It operates from -20°C to 85°C and is aqueous washable. The case style is CD542 with dimensions 7.87 mm × 6.91 mm × 5.59 mm. It is RoHS compliant and protected under U.S. Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - ADTT1-1+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω
ADTT1-1+
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω ADTT1-1+
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADTT1-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT1-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT1-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

RF Balun 300kHz ~ 300MHz 50 / 50Ohm 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADTT1-1+ 3157-ADTT1-1+CT-ND
Product Name 1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TCM4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω - NCS4-442+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers