Surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω applications from 1.5 to 600 MHz. The device features a DB714 case with dimensions of 4.06 × 3.81 × 4.06 mm, solder-plated leads, and an operating temperature range of -20°C to 85°C. Maximum RF power is 0.25 W and DC current is limited to 30 mA. Insertion loss is typically 0.6 dB at mid-band and rises to 1.84 dB at 600 MHz. Return loss exceeds 9.91 dB across the band. RoHS compliant with aqueous washable construction.
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD Module
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD Module
RF Balun 1.5MHz ~ 600MHz 1:4 6-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM4-6T+ | 3157-TCM4-6T+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |