The TC1.5-52TX+ is a surface mount RF transformer designed for impedance matching between 50 and 75 ohms, with a frequency range of 0.5 to 550 MHz and an impedance ratio of 1.5. It features a top hat® AT1521 package measuring 3.81 x 3.81 x 0.33 mm, weighing 0.15 grams. Insertion loss is 0.4 dB typical within the 1 dB bandwidth, and return loss exceeds 25 dB typ. at mid-band. The device operates from -40°C to 85°C, with a maximum RF power of 0.25 W and DC current limit of 30 mA. Aqueous washable and compliant with the suggested PCB layout PL-244.
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω
RF Balun 500kHz ~ 550MHz 1:1.5 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1.5-52TX+ | 3157-TC1.5-52TX+TR-ND |
| Product Name | 1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |