The ADTL1-12+ is a surface mount RF transformer for impedance matching and balun applications, operating from 20 to 1200 MHz with a 50 Ω characteristic impedance. It features a balanced transmission line, 0.3 dB typical amplitude unbalance, and 3° typical phase unbalance within its 1 dB bandwidth. The device handles up to 2 W RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C. It is packaged in a CD542 case measuring 7.87 × 6.91 × 2.54 mm and is RoHS compliant. The transformer is aqueous washable and protected under US patent 6,133,525.
1:1 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
RF Balun 20MHz ~ 1.2GHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 20MHz ~ 1.2GHz 50 / 50Ohm 6-SMD, Flat Leads
RF Balun 20MHz ~ 1.2GHz 50 / 50Ohm 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADTL1-12+ | 3157-ADTL1-12+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |