Mini-Circuits Balun BBFCG2-372+

Description
BALUN 3.3GHZ ~ 4GHZ 2:1
Request a Quote Datasheet
Description
BALUN 3.3GHZ ~ 4GHZ 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-372+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3.3GHZ ~ 4GHZ 2:1

BALUN 3.3GHZ ~ 4GHZ 2:1

Buy Now Datasheet
Balun - 3157-BBFCG2-372+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3.3GHZ ~ 4GHZ 2:1

BALUN 3.3GHZ ~ 4GHZ 2:1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-372+CT-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
3 Watt PoE Transformers for TI LM5070 - C1590-AL C1590-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672326-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details