The TT1-6+ is a surface-mount RF transformer for impedance matching and balanced antenna applications, operating from 0.004 to 300 MHz with a 50Ω characteristic impedance. It features a W38 case style measuring 7.62 × 6.86 × 5.84 mm with pins spaced at 7.62, 6.86, 5.84, 0.25, 1.07, and 0.51 mm. The device handles up to 250 mW RF power and 30 mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. Insertion loss is specified as 1.10 dB at 151.5 MHz and 2.74 dB at 500 MHz, with return loss reaching 24.39 dB at 350 MHz. The part is RoHS compliant.
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TT1-6+ | 3157-TT1-6+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |