Mini-Circuits 1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω TCM9-1+

Description
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω
Request a Quote
Description
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCM9-1+ is a surface mount RF transformer for impedance matching and balanced-to-unbalanced transformation, operating from 2 to 280 MHz with a 1:9 impedance ratio and 50 Ω characteristic impedance. It occurs in a plastic base with solder-plated leads in CASE STYLE DB714, measuring 4.83 × 4.06 × 3.81 mm. The device has an insertion loss of 0.9 dB typical at mid-band and maintains 0.15 dB typical amplitude unbalance and 1° typical phase unbalance within its 1 dB bandwidth. It supports an operating temperature range of -20°C to 85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The TCM9-1+ is a surface mount RF transformer for impedance matching and balanced-to-unbalanced transformation, operating from 2 to 280 MHz with a 1:9 impedance ratio and 50 Ω characteristic impedance. It occurs in a plastic base with solder-plated leads in CASE STYLE DB714, measuring 4.83 × 4.06 × 3.81 mm. The device has an insertion loss of 0.9 dB typical at mid-band and maintains 0.15 dB typical amplitude unbalance and 1° typical phase unbalance within its 1 dB bandwidth. It supports an operating temperature range of -20°C to 85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω - TCM9-1+ - Mini-Circuits
Brooklyn, NY, United States
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω
TCM9-1+
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω TCM9-1+
1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω

1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCM9-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM9-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM9-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

RF Balun 2MHz ~ 280MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM9-1+ 3157-TCM9-1+TR-ND
Product Name 1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω - TX1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-NMNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers