Mini-Circuits 1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω ADT9-1T+

Description
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω
Request a Quote
Description
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADT9-1T+ is a surface-mount RF transformer designed for impedance matching and balun applications with a 1:9 impedance ratio and 50 Ω characteristic impedance over 1 to 250 MHz. It features an insertion loss of 0.8 dB typ. at mid-band, input return loss of 13 dB typ., amplitude unbalance of 0.05 dB typ., and phase unbalance of 1 deg typ. within the 1-250 MHz bandwidth. The device is housed in a CD542 case measuring 7.87 × 6.91 × 2.84 mm with a mass of 0.20 grams. Operating temperature ranges from -40 °C to +85 °C, with a maximum RF power of 0.25 W and DC current of 30 mA. The transformer is aqueous washable and compliant with US Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

ADT9-1T+ is a surface-mount RF transformer designed for impedance matching and balun applications with a 1:9 impedance ratio and 50 Ω characteristic impedance over 1 to 250 MHz. It features an insertion loss of 0.8 dB typ. at mid-band, input return loss of 13 dB typ., amplitude unbalance of 0.05 dB typ., and phase unbalance of 1 deg typ. within the 1-250 MHz bandwidth. The device is housed in a CD542 case measuring 7.87 × 6.91 × 2.84 mm with a mass of 0.20 grams. Operating temperature ranges from -40 °C to +85 °C, with a maximum RF power of 0.25 W and DC current of 30 mA. The transformer is aqueous washable and compliant with US Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω - ADT9-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω
ADT9-1T+
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω ADT9-1T+
1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω

1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT9-1T+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT9-1T+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT9-1T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

RF Balun 1MHz ~ 250MHz 1:9 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT9-1T+ 3157-ADT9-1T+CT-ND
Product Name 1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω - TCW2-4300+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 700 - 1100 MHz, 50Ω - NCS1-112+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 LTCC Transformer, 2300 - 2600 MHz, 50Ω - TCW4-262+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers