Mini-Circuits 1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω TC1-1T-75X+

Description
TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This model provides a 1:1 second- ary/primary impedance ratio and is capable of handling up to 0.25W RF input power. It provides 0.2 dB insertion loss, 28 dB return loss, 0.2 dB amplitude unbalance and 2° phase unbalance. Featuring core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15 x 0.15 x 0.16” to accommodate dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.
Request a Quote Datasheet
Description
TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This model provides a 1:1 second- ary/primary impedance ratio and is capable of handling up to 0.25W RF input power. It provides 0.2 dB insertion loss, 28 dB return loss, 0.2 dB amplitude unbalance and 2° phase unbalance. Featuring core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15 x 0.15 x 0.16” to accommodate dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω - TC1-1T-75X+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω
TC1-1T-75X+
1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω TC1-1T-75X+
TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This model provides a 1:1 second- ary/primary impedance ratio and is capable of handling up to 0.25W RF input power. It provides 0.2 dB insertion loss, 28 dB return loss, 0.2 dB amplitude unbalance and 2° phase unbalance. Featuring core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15 x 0.15 x 0.16” to accommodate dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.

TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This model provides a 1:1 second- ary/primary impedance ratio and is capable of handling up to 0.25W RF input power. It provides 0.2 dB insertion loss, 28 dB return loss, 0.2 dB amplitude unbalance and 2° phase unbalance. Featuring core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15 x 0.15 x 0.16” to accommodate dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.

Supplier's Site Datasheet
Balun - 3157-TC1-1T-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD Module

RF Balun 5MHz ~ 120MHz 75 / 75Ohm 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-1T-75X+ 3157-TC1-1T-75X+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-13-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω - TCO1-462+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC SMT Transformer, 7 - 13 GHz, 50Ω - TCW2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω - NCS2-62+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers