The TCW2-133+ is a 0603 surface mount ceramic RF balun transformer with a 1:2 impedance ratio, operating from 7 to 13 GHz. It has a typical insertion loss of 1.0 dB, amplitude unbalance of 1.7 dB, and phase unbalance of 13 degrees. The device handles up to 2 W RF input power at +25°C, derating linearly to 0.5 W at +125°C. It operates from -55°C to +125°C and provides DC isolation. The package measures 0.063 x 0.031 x 0.024 inches and is constructed using LTCC technology for reliability in harsh environments.
Mini-Circuits’ TCW2-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 7 to 13 GHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2 W. It provides DC isolation from input to output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCW2-133+ | 3157-TCW2-133+TR-ND |
| Product Name | 1:2 LTCC SMT Transformer, 7 - 13 GHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |