Surface mount RF transformer for impedance matching and balun applications, operating from 8 to 600 MHz with a 50Ω impedance and a 2:1 turns ratio. It supports up to 1 W RF power and 30 mA DC current, with an operating temperature range of -40°C to 85°C. The transformer features typ. 15 dB return loss, 0.1 dB amplitude unbalance, and 1° phase unbalance. Packaged in case style CD542 with dimensions of 7.87 × 6.91 × 2.54 mm. RoHS compliant and aqueous washable.
1:2 CORE & WIRE Transformer, 8 - 600 MHz, 50Ω
RF Balun 8MHz ~ 600MHz 1:2 6-SMD, Flat Leads
RF Balun 8MHz ~ 600MHz 1:2 6-SMD, Flat Leads
RF Balun 8MHz ~ 600MHz 1:2 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT2-1T-1P+ | 3157-ADT2-1T-1P+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 8 - 600 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |