Surface mount RF transformer with a 1:4 impedance ratio, rated for 50Ω and operating from 0.3 to 500 MHz, with an insertion loss of 0.3 dB typ. at mid-band, return loss of 21 dB typ., amplitude unbalance of 0.1 dB typ., and phase unbalance of 1 deg. typ. within the 1 dB bandwidth. Offers 0.25W RF power handling, 30mA DC current, and operates from -20°C to 85°C. Case style CD637, dimensions 6.91 x 7.87 x 5.59 mm, and RoHS compliant. Aqueous washable and protected under US patent 6,133,525.
1:4 CORE & WIRE Transformer, 0.3 - 500 MHz, 50Ω
RF Balun 300kHz ~ 500MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT4-5WT+ | 3157-ADT4-5WT+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.3 - 500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |