The NCR2-183+ is a 1:2 impedance ratio LTCC balun transformer designed for unbalanced to balanced conversion in the 12 to 18 GHz range. It handles up to 3 W input RF power and operates from -40°C to 85°C. The device is housed in a miniature NF1846-1 package measuring 0.079 x 0.098 x 0.035 inches. Insertion loss is specified up to 2.5 dB over the band, with amplitude unbalance up to 3.8 dB and phase unbalance up to 25 degrees. It is RoHS compliant and aqueous washable.
The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to balanced
RF Balun 12GHz ~ 18GHz 1:2 6-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | NCR2-183+ | 3157-NCR2-183+TR-ND |
| Product Name | 1:2 LTCC Transformer, 12000 - 18000 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |