Mini-Circuits 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω TC4-25X+

Description
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4-25X+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems across 500 to 2500 MHz. It features a balanced transmission line with a secondary center tap and is packaged in an AT1521 case measuring 3.81 x 3.81 x 0.33 mm, weighing 0.15 grams. Insertion loss ranges from 1.0 dB at 750-1200 MHz to 1.14 dB at 2500 MHz, with input return loss exceeding 8.96 dB across the band. The operating temperature range is -40°C to +85°C, with a maximum RF power of 0.25 W and DC current limit of 30 mA. The device is aqueous washable and includes an orientation dot marking pin 1.

Datasheet Summary
Powered by GS/AI

The TC4-25X+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems across 500 to 2500 MHz. It features a balanced transmission line with a secondary center tap and is packaged in an AT1521 case measuring 3.81 x 3.81 x 0.33 mm, weighing 0.15 grams. Insertion loss ranges from 1.0 dB at 750-1200 MHz to 1.14 dB at 2500 MHz, with input return loss exceeding 8.96 dB across the band. The operating temperature range is -40°C to +85°C, with a maximum RF power of 0.25 W and DC current limit of 30 mA. The device is aqueous washable and includes an orientation dot marking pin 1.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25X+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω
TC4-25X+
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω TC4-25X+
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-25X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

RF Balun 500MHz ~ 2.5GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-25X+ 3157-TC4-25X+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω - TCW2-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details