The TCW1-392+ is a 1:1 ratio ceramic balun RF transformer designed for 50Ω impedance in the 3300 to 3900 MHz frequency range. It features a miniature 0603 (1.6 × 0.8 mm) package with LTCC construction. Operating temperature ranges from -55°C to +100°C, with a maximum RF power input of 1 W at +25°C. Typical insertion loss is 0.8 to 1.5 dB, amplitude unbalance is 0.6 to 1.5 dB, phase unbalance is 5 to 15 degrees, and VSWR is up to 1.7:1 across the band.
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω
RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCW1-392+ | 3157-TCW1-392+TR-ND |
| Product Name | 1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |