Mini-Circuits Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω ADQ-32+

Description
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω
Request a Quote Datasheet
Description
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω - ADQ-32+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω
ADQ-32+
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω ADQ-32+
Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω

Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ADQ-32+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADQ-32+TR-ND
RF Power Dividers/Splitters 3157-ADQ-32+TR-ND
RF Power Divider 160MHz ~ 327MHz Isolation (Min) 18dB, 1.22 VSWR, 5° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 160MHz ~ 327MHz Isolation (Min) 18dB, 1.22 VSWR, 5° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet
160MHZ 327MHZ Rf Power Divider Splitter - 851-ADQ-32+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160MHZ 327MHZ Rf Power Divider Splitter
851-ADQ-32+
160MHZ 327MHZ Rf Power Divider Splitter 851-ADQ-32+
RF PWR DVDR 160MHZ-327MHZ 8SMD Product overview: ADQ-32+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHZ, 327MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 160MHZ, 327MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-32+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 160MHZ-327MHZ 8SMD Product overview: ADQ-32+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHZ, 327MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 160MHZ, 327MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-32+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADQ-32+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADQ-32+
RF Power Dividers/Splitters ADQ-32+
RF Power Divider 160 MHz ~ 327 MHz Isolation (Min) 18dB, 1.22 VSWR, 5° Imbalance (Max) 8-SMD, Gull Wing

RF Power Divider 160 MHz ~ 327 MHz Isolation (Min) 18dB, 1.22 VSWR, 5° Imbalance (Max) 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADQ-32+ 3157-ADQ-32+TR-ND 851-ADQ-32+ ADQ-32+
Product Name Core & Wire 90° Hybrid, 160 - 327 MHz, 50Ω RF Power Dividers/Splitters 160MHZ 327MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 160.00 to 327.00 MHz 160.00 to 327.00 MHz 160.00 to 327.00 MHz
Insertion Loss 0.30 dB 0.30 dB 0.30 dB 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-PSC-3-1+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 8-DIP Module
Insertion Loss 0.40 dB
View Details
RF Power Dividers/Splitters - BP2C-5 - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details
RF and Wireless - RF Power Dividers/Splitters - SCG-2-242+ - Win Source Electronics
Specs
Frequency 1000.00 MHz
Insertion Loss 0.80 dB
View Details
4 suppliers