Mini-Circuits 2.8GHZ 4.2GHZ Rf Power Divider Splitter SCG-2-422+

Description
RF PWR DVDR 2.8GHZ-4.2GHZ 0805 Product overview: SCG-2-422+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 4.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-422+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 2.8GHZ-4.2GHZ 0805 Product overview: SCG-2-422+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 4.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-422+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8GHZ 4.2GHZ Rf Power Divider Splitter - 851-SCG-2-422+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8GHZ 4.2GHZ Rf Power Divider Splitter
851-SCG-2-422+
2.8GHZ 4.2GHZ Rf Power Divider Splitter 851-SCG-2-422+
RF PWR DVDR 2.8GHZ-4.2GHZ 0805 Product overview: SCG-2-422+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 4.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-422+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.8GHZ-4.2GHZ 0805 Product overview: SCG-2-422+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHZ, 4.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.8GHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-2-422+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCG-2-422+ - SCG-2-422+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCG-2-422+
SCG-2-422+
RF Power Dividers/Splitters - SCG-2-422+ SCG-2-422+
Manufacturer: Mini-Circuits Win Source Part Number: 893835-SCG-2-422+ Features: RF Power Divider 2.8 GHz ~ 4.2 GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCG-2-422+DKR, 3157-SCG-2-422+CT, 3157-SCG-2-422+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 893835-SCG-2-422+
Features: RF Power Divider 2.8 GHz ~ 4.2 GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCG-2-422+DKR, 3157-SCG-2-422+CT, 3157-SCG-2-422+TR

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-422+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-422+CT-ND
RF Power Dividers/Splitters 3157-SCG-2-422+CT-ND
RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-422+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-422+TR-ND
RF Power Dividers/Splitters 3157-SCG-2-422+TR-ND
RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCG-2-422+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-2-422+DKR-ND
RF Power Dividers/Splitters 3157-SCG-2-422+DKR-ND
RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - SCG-2-422+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCG-2-422+
RF Power Dividers/Splitters SCG-2-422+
RF Power Divider 2.8 GHz ~ 4.2 GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 2.8 GHz ~ 4.2 GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SCG-2-422+ SCG-2-422+ 3157-SCG-2-422+CT-ND SCG-2-422+
Product Name 2.8GHZ 4.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SCG-2-422+ RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 0805 (2012 Metric), 6 PC Pad 0805 (2012 Metric), 6 PC Pad
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T1504221650 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details