AD6PS-1+ is a surface-mount, 6-way 0° power splitter/combiner designed for 50Ω systems operating from 2 to 250 MHz. It features a CASE STYLE CJ725 with dimensions in inches and a weight of 0.40 gram, constructed in plastic with tin-over-nickel termination. The unit has a typical insertion loss of 0.2 dB from 2 to 20 MHz, rising to 1.5 dB at 250 MHz, and offers 30 dB typical isolation across 20 to 125 MHz. Input and output port VSWR are 1.20 and 1.10 typical, respectively. Phase unbalance is up to 9 degrees and amplitude unbalance up to 0.6 dB across the band. The operating temperature range is -40°C to +85°C, with a maximum power input of 0.5 W and internal dissipation limit of 0.5 W.
6 Ways Core & Wire Power Splitter, 2 - 250 MHz, 50Ω
RF PWR DVDR 2MHZ-250MHZ 8SMD Product overview: AD6PS-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 250MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2MHZ, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AD6PS-1+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 37563-AD6PS-1+
Family Name: AD6PS
Introduction Date: January 12, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF Power Divider 2MHz ~ 250MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 2MHz ~ 250MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 2MHz ~ 250MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 2 MHz ~ 250 MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | AD6PS-1+ | 851-AD6PS-1+ | AD6PS-1+ | 3157-AD6PS-1+DKR-ND | AD6PS-1+ |
| Product Name | 6 Ways Core & Wire Power Splitter, 2 - 250 MHz, 50Ω | 2MHZ 250MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - AD6PS-1+ | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 6-Way | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Frequency | 2.00 to 250.00 MHz | 2.00 to 250.00 MHz | 2.00 to 250.00 MHz | ||
| Insertion Loss | 0.20 dB | 0.60 dB | 0.60 dB | 0.60 dB | |
| Power | 0.50 watts |