Mini-Circuits RF Power Dividers/Splitters SYPJ-2-5W-52+

Description
180 HYBRID, 10 - 520 MHZ, 50
Request a Quote Datasheet
Description
180 HYBRID, 10 - 520 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SYPJ-2-5W-52+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPJ-2-5W-52+-ND
RF Power Dividers/Splitters 3157-SYPJ-2-5W-52+-ND
180 HYBRID, 10 - 520 MHZ, 50

180 HYBRID, 10 - 520 MHZ, 50

Buy Now Datasheet
520 MHZ Rf Power Divider Splitter - 851-SYPJ-2-5W-52+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520 MHZ Rf Power Divider Splitter
851-SYPJ-2-5W-52+
520 MHZ Rf Power Divider Splitter 851-SYPJ-2-5W-52+
180 HYBRID, 10 - 520 MHZ, 50 Product overview: SYPJ-2-5W-52+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 520 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPJ-2-5W-52+ can be used for catalog matching and distributor lookup.

180 HYBRID, 10 - 520 MHZ, 50 Product overview: SYPJ-2-5W-52+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 520 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPJ-2-5W-52+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SYPJ-2-5W-52+-ND 851-SYPJ-2-5W-52+
Product Name RF Power Dividers/Splitters 520 MHZ Rf Power Divider Splitter
Package Type / Form Factor 8-SMD, No Lead Strip
Insertion Loss 0.90 dB 0.90 dB
Isolation 19.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-500-4000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 4000.00 MHz
View Details
Core & Wire Magic Tee, 1 - 300 MHz, 50Ω - AMT-32+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.50 dB
View Details
2 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 2.00 dB
View Details