Mini-Circuits 2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω ADP-2-9+

Description
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADP-2-9+ is a surface mount 2-way 0° power splitter/combiner for 50Ω systems in the 200 to 900 MHz range, housed in a CD636 case measuring 6.91 x 7.87 x 5.59 mm. It has a maximum power input of 0.5 W and internal dissipation of 0.125 W, with an operating temperature range of -40°C to 85°C. Typical insertion loss is 0.4 dB, amplitude unbalance is 0.05 dB, and phase unbalance is 0.3 degrees. Isolation exceeds 20 dB min across the band, and VSWR is ≤1.45 max. The device is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

ADP-2-9+ is a surface mount 2-way 0° power splitter/combiner for 50Ω systems in the 200 to 900 MHz range, housed in a CD636 case measuring 6.91 x 7.87 x 5.59 mm. It has a maximum power input of 0.5 W and internal dissipation of 0.125 W, with an operating temperature range of -40°C to 85°C. Typical insertion loss is 0.4 dB, amplitude unbalance is 0.05 dB, and phase unbalance is 0.3 degrees. Isolation exceeds 20 dB min across the band, and VSWR is ≤1.45 max. The device is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω - ADP-2-9+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω
ADP-2-9+
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω ADP-2-9+
2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω

2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω

Supplier's Site Datasheet
200MHZ 900MHZ Rf Power Divider Splitter - 851-ADP-2-9+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ 900MHZ Rf Power Divider Splitter
851-ADP-2-9+
200MHZ 900MHZ Rf Power Divider Splitter 851-ADP-2-9+
RF PWR DVDR 200MHZ-900MHZ 6SMD Product overview: ADP-2-9+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 900MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-9+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 200MHZ-900MHZ 6SMD Product overview: ADP-2-9+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 900MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-9+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-9+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-9+TR-ND
RF Power Dividers/Splitters 3157-ADP-2-9+TR-ND
RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-9+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-9+DKR-ND
RF Power Dividers/Splitters 3157-ADP-2-9+DKR-ND
RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-9+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-9+CT-ND
RF Power Dividers/Splitters 3157-ADP-2-9+CT-ND
RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - ADP-2-9+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADP-2-9+
RF Power Dividers/Splitters ADP-2-9+
RF Power Divider 200 MHz ~ 900 MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200 MHz ~ 900 MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADP-2-9+ 851-ADP-2-9+ 3157-ADP-2-9+TR-ND ADP-2-9+
Product Name 2 Ways Core & Wire Power Splitter, 200 - 900 MHz, 50Ω 200MHZ 900MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads
Connectors SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

1200 MHZ Rf Power Divider Splitter - 851-SYPS-3-12W+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Rf Power Divider Splitter - 851-BP4C+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.70 dB
View Details
2 suppliers
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SCA-4-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers
LTCC Surface Mount 90° Hybrid, 3.2 to 4.2 GHz, 50Ω - HPCJ-03-422+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details