Mini-Circuits RF Power Dividers/Splitters - SYPS-3-12W+ SYPS-3-12W+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1263239-SYPS-3-12W+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1263239-SYPS-3-12W+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SYPS-3-12W+ - SYPS-3-12W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SYPS-3-12W+
SYPS-3-12W+
RF Power Dividers/Splitters - SYPS-3-12W+ SYPS-3-12W+
Manufacturer: Mini-Circuits Win Source Part Number: 1263239-SYPS-3-12W+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 1263239-SYPS-3-12W+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
1200 MHZ Rf Power Divider Splitter - 851-SYPS-3-12W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200 MHZ Rf Power Divider Splitter
851-SYPS-3-12W+
1200 MHZ Rf Power Divider Splitter 851-SYPS-3-12W+
3 WAYS CW PWR SPLTR, 20-1200 MHZ Product overview: SYPS-3-12W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1200 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-12W+ can be used for catalog matching and distributor lookup.

3 WAYS CW PWR SPLTR, 20-1200 MHZ Product overview: SYPS-3-12W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1200 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-12W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W+DKR-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W+DKR-ND
3 WAYS CW PWR SPLTR, 20-1200 MHZ

3 WAYS CW PWR SPLTR, 20-1200 MHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W+CT-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W+CT-ND
3 WAYS CW PWR SPLTR, 20-1200 MHZ

3 WAYS CW PWR SPLTR, 20-1200 MHZ

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W+TR-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W+TR-ND
3 WAYS CW PWR SPLTR, 20-1200 MHZ

3 WAYS CW PWR SPLTR, 20-1200 MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SYPS-3-12W+ 851-SYPS-3-12W+ 3157-SYPS-3-12W+DKR-ND
Product Name RF Power Dividers/Splitters - SYPS-3-12W+ 1200 MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 8-SMD, No Lead
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 20.00 to 1200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM3PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
DC - 22 GHz MMIC 2-Way High Isolation Power Divider/Power Splitter - MPBR-0022CSP3 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 0.00 to 22000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-40-10H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 1.00 dB
View Details
4 Way Power Divider - 5o33621000 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details