The HPCJ-03-422+ is an LTCC surface-mount 90° hybrid splitter/combiner operating from 3200 to 4200 MHz with a 50 Ω impedance, designed for applications such as 5G base stations and satellite communications. It features a 0.14 dB typical average insertion loss above 3 dB, 26 dB typical isolation, and handles up to 50 W RF input power at +25 °C, derating linearly to 13 W at +125 °C. Phase unbalance is ±2° and amplitude unbalance is ±0.8 dB over the band. The device operates from -55 °C to +125 °C and is housed in a 0.2 in x 0.125 in x 0.079 in (2012) package. RoHS compliant with tin over nickel plating.
Mini-Circuits’ Model HPCJ-03-422+ is an LTCC 3 dB, 90° hybrid splitter/combiner operating from 3200 to 4200 MHz and supporting a variety of applications. This model provides 0.14 dB typical average insertion loss above 3 dB, 26 dB typical isolation and handles up to 50W RF input power when used as a splitter. Featuring optimized phase and amplitude unbalance, this quadrature hybrid enables operation over a wide temperature range of -55 to +125 °C. Housed in a small 0.2” x 0.125” x 0.079” form factor, the unit is ideal for dense PCB layouts and exhibits minimal performance variation due to parasitics.
| Mini-Circuits | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | HPCJ-03-422+ |
| Product Name | LTCC Surface Mount 90° Hybrid, 3.2 to 4.2 GHz, 50Ω |
| Divider / Combiner Type | 90º Hybrid |
| Package Type / Form Factor | Surface Mount |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Frequency | 3200.00 to 4200.00 MHz |