Mini-Circuits 4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SCA-4-10-75+

Description
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Description
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCA-4-10-75+ is a surface-mount, 4-way 0° power splitter/combiner designed for 75Ω applications from 10 to 1000 MHz. It operates over a temperature range of -40°C to 85°C with a maximum power input of 0.5 W as a splitter and internal dissipation limit of 0.375 W. Typical isolation is 25 dB, with amplitude unbalance of 0.5 dB and phase unbalance up to 10 degrees across the band. The device is housed in a DZ943 case measuring 7.62 × 6.35 × 4.83 mm with a height of 0.76 mm and weighs 0.5 grams. Pin connections follow a defined layout with ground on pins 1, 2, 4, 5, and 8. Insertion loss ranges from 1.2 dB to 2.5 dB across the frequency range. VSWR is maintained below 1.59:1 throughout the operating band.

Datasheet Summary
Powered by GS/AI

The SCA-4-10-75+ is a surface-mount, 4-way 0° power splitter/combiner designed for 75Ω applications from 10 to 1000 MHz. It operates over a temperature range of -40°C to 85°C with a maximum power input of 0.5 W as a splitter and internal dissipation limit of 0.375 W. Typical isolation is 25 dB, with amplitude unbalance of 0.5 dB and phase unbalance up to 10 degrees across the band. The device is housed in a DZ943 case measuring 7.62 × 6.35 × 4.83 mm with a height of 0.76 mm and weighs 0.5 grams. Pin connections follow a defined layout with ground on pins 1, 2, 4, 5, and 8. Insertion loss ranges from 1.2 dB to 2.5 dB across the frequency range. VSWR is maintained below 1.59:1 throughout the operating band.

Suppliers

Company
Product
Description
Supplier Links
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SCA-4-10-75+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
SCA-4-10-75+
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SCA-4-10-75+
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCA-4-10-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCA-4-10-75+TR-ND
RF Power Dividers/Splitters 3157-SCA-4-10-75+TR-ND
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 10MHz ~ 1GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - SCA-4-10-75+ - SCA-4-10-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCA-4-10-75+
SCA-4-10-75+
RF Power Dividers/Splitters - SCA-4-10-75+ SCA-4-10-75+
Manufacturer: Mini-Circuits Win Source Part Number: 720288-SCA-4-10-75+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1651+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 720288-SCA-4-10-75+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1651+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
10MHZ 1GHZ Rf Power Divider Splitter - 851-SCA-4-10-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1GHZ Rf Power Divider Splitter
851-SCA-4-10-75+
10MHZ 1GHZ Rf Power Divider Splitter 851-SCA-4-10-75+
RF PWR DVDR 10MHZ-1GHZ 10SMD Product overview: SCA-4-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-10-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1GHZ 10SMD Product overview: SCA-4-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-10-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCA-4-10-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCA-4-10-75+
RF Power Dividers/Splitters SCA-4-10-75+
RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCA-4-10-75+ 3157-SCA-4-10-75+TR-ND SCA-4-10-75+ 851-SCA-4-10-75+ SCA-4-10-75+
Product Name 4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω RF Power Dividers/Splitters RF Power Dividers/Splitters - SCA-4-10-75+ 10MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz
Insertion Loss 1.20 dB 2.00 dB 2.00 dB 2.00 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFRSC-183-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.00 dB
Isolation 7.00 dB
View Details
3 suppliers
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω - BP2P+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-372-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 14.00 dB
View Details
3 suppliers
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω - COM-2G42G56K0+ - Mini-Circuits
Specs
0º Power Divider Division: 6-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details