Mini-Circuits RF Mixers - ADE-25MH ADE-25MH

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41137-ADE-25MH Family Name: ADE-25MH Alternative Parts (Cross-Reference): ADE-25MH-TR; ADE-25MH+; MA4EX370M-1225T; MXJ-2201-17; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41137-ADE-25MH Family Name: ADE-25MH Alternative Parts (Cross-Reference): ADE-25MH-TR; ADE-25MH+; MA4EX370M-1225T; MXJ-2201-17; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADE-25MH - 41137-ADE-25MH - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-25MH
41137-ADE-25MH
RF Mixers - ADE-25MH 41137-ADE-25MH
Manufacturer: Mini-Circuits Win Source Part Number: 41137-ADE-25MH Family Name: ADE-25MH Alternative Parts (Cross-Reference): ADE-25MH-TR; ADE-25MH+; MA4EX370M-1225T; MXJ-2201-17; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 41137-ADE-25MH
Family Name: ADE-25MH
Alternative Parts (Cross-Reference): ADE-25MH-TR; ADE-25MH+; MA4EX370M-1225T; MXJ-2201-17;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 41137-ADE-25MH
Product Name RF Mixers - ADE-25MH
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details
MMIQ-1040LCH-2, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-1040LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 10000 to 40000 MHz
View Details
RF Mixers - SKY73082-11 - 805389-SKY73082-11 - Win Source Electronics
View Details
3 suppliers
RF Mixers - 3157-SBL-1-1+-ND - DigiKey
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.1000 to 400 MHz
View Details
2 suppliers